Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 20A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Contact Current Max | 20A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
Switch, Toggle, Spst, 20A, 250Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a C1700H?
Additional datasheets, footprints and schematics for C1700H are listed on our Part Details page. You can also find images and similar parts to C1700H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1700H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1700H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1700H fall under?
The C1700H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C1700H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1700H you can contact the distributor directly for product support, shipping queries etc.
Is the C1700H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1700H have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for C1700H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1700H often in real-time on the comparison pages.
What if I can't find stock of C1700H?
You can fill out our help required form which you can use to request a quote for C1700H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.