Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.61
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Architecture | C166 |
No. of Bits | 16bit |
CPU Speed | 25MHz |
Program Memory Size | - |
RAM Memory Size | 4KB |
No. of Pins | 144Pins |
MCU Case Style | MQFP |
No. of I/O's | 111I/O's |
Embedded Interface Type | CAN SPI USART |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Automotive Qualification Standard | AEC-Q100 |
Controller Family/Series | C166 |
MPU Core Size | 16bit |
No. of PWM Channels | 4 |
No. of Timers | 5 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Oscillator Type | External Internal |
Peripherals | ADC PWM Timer |
Supply Voltage Range | 4.5V to 5.5V |
MCU, 16BIT, C166, 25MHZ, MQFP-144 | Farnell |
Where can I find additional details, specifications and documents for a C167SRLMHAKXQLA1?
Additional datasheets, footprints and schematics for C167SRLMHAKXQLA1 are listed on our Part Details page. You can also find images and similar parts to C167SRLMHAKXQLA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C167SRLMHAKXQLA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C167SRLMHAKXQLA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C167SRLMHAKXQLA1 fall under?
The C167SRLMHAKXQLA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to C167SRLMHAKXQLA1 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C167SRLMHAKXQLA1 you can contact the distributor directly for product support, shipping queries etc.
Is the C167SRLMHAKXQLA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C167SRLMHAKXQLA1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for C167SRLMHAKXQLA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C167SRLMHAKXQLA1 often in real-time on the comparison pages.
What if I can't find stock of C167SRLMHAKXQLA1?
You can fill out our help required form which you can use to request a quote for C167SRLMHAKXQLA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.