Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Architecture | C166 |
No. of Bits | 16bit |
CPU Speed | 20MHz |
Program Memory Size | 64KB, 64KB |
RAM Memory Size | 4KB |
No. of Pins | 80Pins |
MCU Case Style | MQFP |
No. of I/O's | 111I/O's |
Embedded Interface Type | CAN SPI USART |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Automotive Qualification Standard | AEC-Q100 |
Controller Family/Series | C166 |
MPU Core Size | 16bit |
No. of PWM Channels | 4 |
No. of Timers | 9 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Oscillator Type | External Internal |
Peripherals | ADC PWM Timer |
Supply Voltage Range | 4.5V to 5.5V |
Where can I find additional details, specifications and documents for a C164CI8EMCBKXQMA1?
Additional datasheets, footprints and schematics for C164CI8EMCBKXQMA1 are listed on our Part Details page. You can also find images and similar parts to C164CI8EMCBKXQMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C164CI8EMCBKXQMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C164CI8EMCBKXQMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C164CI8EMCBKXQMA1 fall under?
The C164CI8EMCBKXQMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to C164CI8EMCBKXQMA1 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C164CI8EMCBKXQMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the C164CI8EMCBKXQMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C164CI8EMCBKXQMA1 have stock available?
There is no stock from authorised distributors for C164CI8EMCBKXQMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C164CI8EMCBKXQMA1 often in real-time on the comparison pages.
What if I can't find stock of C164CI8EMCBKXQMA1?
You can fill out our help required form which you can use to request a quote for C164CI8EMCBKXQMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.