Status: | Unknown |
---|---|
Series: | Heavy Mate M Series |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.60
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.93
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$2.42
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.24
|
25
in stock
|
Buy Now | |
Avnet America
from US$2.11
|
-
|
Buy Now | |
RS Americas
from US$2.26
|
-
|
Buy Now | |
Farnell
from US$3.77
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Heavy Mate M Series |
---|---|
Heavy Duty Connector Type | Module |
Rectangular Shell Size | - |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Cable Mount |
Contact Termination | Crimp |
For Use With | C146 Stamped Crimp Pin Contacts |
No. of Positions | 20Ways |
No. of Rows | 3 Row, 3Rows |
Voltage Rating | 100V |
Working Voltage | 63V |
HD Power Conn 20 Way Pin Module Heavy Mate | Rapid Electronics |
Connector: HDC | Transfer Multisort Elektronik |
Rectangular Insert, Plug, 20 Position, Crimp | Newark Electronics |
Connector Accessories 20 POS Pin Module For Stamped Contacts Polyamide 6/6 | Avnet America |
C146 Series Cable Mount M Type Insert, Male, 20 Way, 5A, 63 V | Amphenol Tuchel Industrial C146 A20 001 G8 | RS Americas |
Stiftmodul 20pol. gestanzt | Boersig |
Where can I find additional details, specifications and documents for a C146 A20 001 G8?
Additional datasheets, footprints and schematics for C146 A20 001 G8 are listed on our Part Details page. You can also find images and similar parts to C146 A20 001 G8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C146 A20 001 G8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C146 A20 001 G8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C146 A20 001 G8 fall under?
The C146 A20 001 G8 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to C146 A20 001 G8 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C146 A20 001 G8 you can contact the distributor directly for product support, shipping queries etc.
Is the C146 A20 001 G8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C146 A20 001 G8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for C146 A20 001 G8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C146 A20 001 G8 often in real-time on the comparison pages.
What if I can't find stock of C146 A20 001 G8?
You can fill out our help required form which you can use to request a quote for C146 A20 001 G8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.