Status: | Unknown |
---|---|
Series: | Heavy Mate M Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
2,465
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
2,465
in stock
|
Buy Now | |
element14
from US$1.01
|
2,465
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
180
in stock
|
Buy Now | |
Distrelec
from US$0.80
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Heavy Mate M Series |
---|---|
Heavy Duty Connector Type | Module |
Rectangular Shell Size | - |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Cable Mount |
Contact Termination | Crimp |
For Use With | C146 Turned Crimp Pin Contacts |
Insert Type | Signal |
No. of Positions | 10Ways |
No. of Rows | 2 Row, 2Rows |
Voltage Rating | 400V |
Working Voltage | 400V |
Heavy Duty Connector Insert, Pin Module, Less Contacts, Heavy Mate M Series, 2, Plug Rohs Compliant: Yes |Amphenol Sine/tuchel C146 A10 001 E8 | Newark Electronics |
MODULE, MALE, 400V, 10 WAY | element14 |
Connector: HDC | Transfer Multisort Elektronik |
Amphenol Industrial E8 Pin Module, 10 Poles, for 1.6mm Turned Crimp Pins, 10 Poles, Crimp, Pin | Distrelec |
Pin Modul 10 Way | Avnet America |
Pin module for turned 1.6mm contacts | RS Americas |
Where can I find additional details, specifications and documents for a C146 A10 001 E8?
Additional datasheets, footprints and schematics for C146 A10 001 E8 are listed on our Part Details page. You can also find images and similar parts to C146 A10 001 E8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C146 A10 001 E8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C146 A10 001 E8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C146 A10 001 E8 fall under?
The C146 A10 001 E8 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to C146 A10 001 E8 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C146 A10 001 E8 you can contact the distributor directly for product support, shipping queries etc.
Is the C146 A10 001 E8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C146 A10 001 E8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for C146 A10 001 E8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C146 A10 001 E8 often in real-time on the comparison pages.
What if I can't find stock of C146 A10 001 E8?
You can fill out our help required form which you can use to request a quote for C146 A10 001 E8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.