Status: | Unknown |
---|---|
Series: | Heavy Mate Series |
RoHS: | Unknown |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.77
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$2.91
|
650
in stock
|
Buy Now | |
Chip One Stop
from US$2.03
|
650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.11
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$3.48
|
4
in stock
|
Buy Now | |
element14
from US$5.04
|
4
in stock
|
Buy Now | |
Farnell
from US$3.14
|
4
in stock
|
Buy Now | |
Avnet America
from US$2.45
|
-
|
Buy Now | |
RS Americas
from US$3.41
|
-
|
Buy Now | |
TTI Europe
from US$2.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Heavy Duty Connector Type | Base Bulkhead Mount |
---|---|
Connector Body Material | Aluminium Alloy Body |
Locking Type | 1 Lever |
Rectangular Shell Size | A3/4 |
For Use With | C146 A3/4 Inserts & Hoods |
Product Range | Heavy Mate Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Bulkhead Mount |
HD Power Conn BH Housing SNGL CLMP 7 CONT Heavy | Rapid Electronics |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
Housing size 3A | RS |
Heavy Duty Connector Base, Heavy Mate Series, Bulkhead Mount, A3/4, C146 A3/4 Inserts & Hoods Rohs Compliant: Yes |Amphenol Sine/tuchel C146 10F003 000 4 | Newark Electronics |
HOUSING, BULKHEAD, SIZE 3A, PLASTIC | element14 |
Heavy Duty Connector, Base, Bulkhead Mount, Aluminium Alloy Body, 1 Lever, A3/4 | Avnet America |
Connector, PBTP (Insert), Silver, 40 mm L x 28 mm W x 22 mm H, C146 Series | Amphenol Tuchel Industrial C146 10F003 000 4 | RS Americas |
Where can I find additional details, specifications and documents for a C146 10F003 000 4?
Additional datasheets, footprints and schematics for C146 10F003 000 4 are listed on our Part Details page. You can also find images and similar parts to C146 10F003 000 4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C146 10F003 000 4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C146 10F003 000 4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C146 10F003 000 4 fall under?
The C146 10F003 000 4 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to C146 10F003 000 4 when available in the Rectangular Power Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C146 10F003 000 4 you can contact the distributor directly for product support, shipping queries etc.
Is the C146 10F003 000 4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C146 10F003 000 4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for C146 10F003 000 4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C146 10F003 000 4 often in real-time on the comparison pages.
What if I can't find stock of C146 10F003 000 4?
You can fill out our help required form which you can use to request a quote for C146 10F003 000 4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.