Status: | Unknown |
---|---|
Series: | Heavy Mate DD Series |
RoHS: | Unknown |
Prices starting from US$9.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.92
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.88
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$11.59
|
-
|
Buy Now | |
Avnet America
from US$9.29
|
-
|
Buy Now | |
RS Americas
from US$10.60
|
-
|
Buy Now | |
element14
from US$12.26
|
-
|
Buy Now | |
Farnell
from US$13.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Heavy Mate DD Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 24+PE Contacts, 25Contacts |
Rectangular Shell Size | E6 |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2018) |
For Use With | C146 Turned Crimp Socket Contacts |
Insert Type | Combination |
No. of Positions | 25Ways |
No. of Rows | 6 Row, 6Rows |
Voltage Rating | 250V |
Connector: HDC | Transfer Multisort Elektronik |
Female insert 24 pole | RS |
Rectangular Insert, Receptacle, 24+ Ground, Crimp | Newark Electronics |
Rectangular Insert Socket 24+PE Position E6 Size PC (Polycarbonate) Crimp Cable Mount | Avnet America |
Socket Insert 24 Way | Amphenol Tuchel Industrial C146 10B024 000 9 | RS Americas |
INSERT, RCPT, 24+PE WAY, 250V, CRIMP | Farnell |
Socket Insert 24 Way | Avnet Abacus |
Where can I find additional details, specifications and documents for a C146 10B024 000 9?
Additional datasheets, footprints and schematics for C146 10B024 000 9 are listed on our Part Details page. You can also find images and similar parts to C146 10B024 000 9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C146 10B024 000 9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C146 10B024 000 9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C146 10B024 000 9 fall under?
The C146 10B024 000 9 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to C146 10B024 000 9 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C146 10B024 000 9 you can contact the distributor directly for product support, shipping queries etc.
Is the C146 10B024 000 9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C146 10B024 000 9 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for C146 10B024 000 9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C146 10B024 000 9 often in real-time on the comparison pages.
What if I can't find stock of C146 10B024 000 9?
You can fill out our help required form which you can use to request a quote for C146 10B024 000 9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.