Status: | Unknown |
---|---|
Series: | Heavy Mate D Series |
RoHS: | Unknown |
Prices starting from US$6.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.48
|
No stock
|
Buy Now | |
RS Americas
from US$9.24
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.45
|
13
in stock
|
Buy Now | |
Avnet Abacus
-
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$10.71
|
-
|
Buy Now | |
Avnet America
from US$7.75
|
-
|
Buy Now | |
element14
from US$10.16
|
-
|
Buy Now | |
TTI Europe
from US$8.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Heavy Mate D Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 15+PE Contacts, 16Contacts |
Rectangular Shell Size | 10A |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2018) |
For Use With | C146 Stamped Crimp Socket Contacts |
Insert Type | Signal |
No. of Positions | 16Ways |
No. of Rows | 3 Row, 3Rows |
Voltage Rating | 250V |
Conn Rect Industrial Insert Socket 16 Cont Crimp C146D Series Straight 15+Gnd | Amphenol Tuchel Industrial C146 10B015 000 2 | RS Americas |
Connector: HDC | Transfer Multisort Elektronik |
Conn Heavy-Duty Rectangular F 15Signal/1Ground POS Crimp ST Panel Mount | Avnet Abacus |
Rectangular Insert, Female, 15Way, Crimp | Newark Electronics |
INSERT, RECEPTACLE, 15+PE WAY, CRIMP | element14 |
BUCHSENEINSATZ 15POL.(D) CRIMP | Boersig |
Where can I find additional details, specifications and documents for a C146 10B015 000 2?
Additional datasheets, footprints and schematics for C146 10B015 000 2 are listed on our Part Details page. You can also find images and similar parts to C146 10B015 000 2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C146 10B015 000 2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C146 10B015 000 2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C146 10B015 000 2 fall under?
The C146 10B015 000 2 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to C146 10B015 000 2 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C146 10B015 000 2 you can contact the distributor directly for product support, shipping queries etc.
Is the C146 10B015 000 2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C146 10B015 000 2 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Avnet Abacus, Newark Electronics and Avnet America have stock available or on a lead time for C146 10B015 000 2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C146 10B015 000 2 often in real-time on the comparison pages.
What if I can't find stock of C146 10B015 000 2?
You can fill out our help required form which you can use to request a quote for C146 10B015 000 2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.