Status: | Unknown |
---|---|
Series: | Heavy Mate A Series |
RoHS: | Unknown |
Prices starting from US$7.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.91
|
5
in stock
|
Buy Now | |
Distrelec
from US$7.88
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.95
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$16.28
|
-
|
Buy Now | |
Avnet America
from US$13.28
|
-
|
Buy Now | |
RS Americas
from US$15.49
|
-
|
Buy Now | |
element14
from US$17.36
|
-
|
Buy Now | |
TTI Europe
from US$9.99
|
-
|
Buy Now | |
Farnell
from US$15.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Heavy Mate A Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 10+PE Contacts, 11Contacts |
Rectangular Shell Size | 10A |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 16A |
SVHC | No SVHC (15-Jan-2018) |
Contact Gender | Socket |
Contact Material | Brass |
Contact Plating | Silver Plated Contacts |
Contact Termination | Screw |
Contact Termination Type | Screw |
For Use With | C146 A10 Housings & Hoods |
No. of Rows | 2 Row, 2Rows |
Voltage Rating | 250V |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 24AWG |
Amphenol Industrial Socket insert, 10-pin, 11 Poles, Socket | Distrelec |
Female insert 10+PE without wire protect | RS |
Connector: HDC | Transfer Multisort Elektronik |
Heavy Duty Connector Insert, 10+Pe Signal, Heavy Mate A Series, 11, 2, Receptacle, 10A, Socket Rohs Compliant: Yes |Amphenol Sine/tuchel C146 10B010 002 4 | Newark Electronics |
Conn Heavy-Duty Rectangular F 10Signal/1Ground POS Screw RA Panel Mount | Avnet America |
Socket module 10 way without wire protec | Amphenol Tuchel Industrial C146 10B010 002 4 | RS Americas |
INSERT, RECEPTACLE, 10+PE WAY, SCREW | element14 |
Where can I find additional details, specifications and documents for a C146 10B010 002 4?
Additional datasheets, footprints and schematics for C146 10B010 002 4 are listed on our Part Details page. You can also find images and similar parts to C146 10B010 002 4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C146 10B010 002 4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C146 10B010 002 4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C146 10B010 002 4 fall under?
The C146 10B010 002 4 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to C146 10B010 002 4 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C146 10B010 002 4 you can contact the distributor directly for product support, shipping queries etc.
Is the C146 10B010 002 4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C146 10B010 002 4 have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for C146 10B010 002 4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C146 10B010 002 4 often in real-time on the comparison pages.
What if I can't find stock of C146 10B010 002 4?
You can fill out our help required form which you can use to request a quote for C146 10B010 002 4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.