Status: | Unknown |
---|---|
Series: | Heavy Mate Q Series |
RoHS: | Compliant |
Product Range | Heavy Mate Q Series |
---|---|
No. of Contacts | 6Contacts |
Rectangular Shell Size | 3A |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
RoHS Compliant | Yes |
Socket insert 5 pole (5+PE) | RS |
Rectangular Insert, Receptacle, 5+Pe, Crimp | Newark Electronics |
Rectangular Insert Socket 5+PE Position A3 Size PC (Polycarbonate) Crimp Cable Mount | Avnet America |
socket insert 5 pole (5+PE) | Amphenol Tuchel Industrial C146 10B005 500 12 | RS Americas |
socket insert 5 pole (5+PE) | Avnet Abacus |
Where can I find additional details, specifications and documents for a C146 10B005 500 12?
Additional datasheets, footprints and schematics for C146 10B005 500 12 are listed on our Part Details page. You can also find images and similar parts to C146 10B005 500 12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C146 10B005 500 12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C146 10B005 500 12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C146 10B005 500 12 fall under?
The C146 10B005 500 12 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Inserts / Modules.
Can I view similar or alternative parts?
You can view similar parts to C146 10B005 500 12 when available in the Heavy Duty Connector Inserts / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C146 10B005 500 12 you can contact the distributor directly for product support, shipping queries etc.
Is the C146 10B005 500 12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C146 10B005 500 12 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for C146 10B005 500 12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C146 10B005 500 12 often in real-time on the comparison pages.
What if I can't find stock of C146 10B005 500 12?
You can fill out our help required form which you can use to request a quote for C146 10B005 500 12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.