Status: | Unknown |
---|---|
Series: | Heavy Mate D Series |
RoHS: | Compliant |
Product Range | Heavy Mate D Series |
---|---|
No. of Contacts | 65Contacts |
Rectangular Shell Size | E24 |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 10A |
RoHS Compliant | Yes |
Connector: HDC | Transfer Multisort Elektronik |
Rectangular Insert, Plug, 64+ Ground, Crimp | Newark Electronics |
Conn Heavy-Duty Rectangular M 64Signal/1Ground POS Crimp ST Panel Mount | Avnet America |
Conn, Rect, Industrial, Insert Plug,65 Cont, Crimp, C146D Series, Straight,64+Gnd,10A | Amphenol Tuchel Industrial C146 10A064 500 2 | RS Americas |
Where can I find additional details, specifications and documents for a C146 10A064 500 2?
Additional datasheets, footprints and schematics for C146 10A064 500 2 are listed on our Part Details page. You can also find images and similar parts to C146 10A064 500 2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C146 10A064 500 2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C146 10A064 500 2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C146 10A064 500 2 fall under?
The C146 10A064 500 2 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Inserts / Modules.
Can I view similar or alternative parts?
You can view similar parts to C146 10A064 500 2 when available in the Heavy Duty Connector Inserts / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C146 10A064 500 2 you can contact the distributor directly for product support, shipping queries etc.
Is the C146 10A064 500 2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C146 10A064 500 2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for C146 10A064 500 2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C146 10A064 500 2 often in real-time on the comparison pages.
What if I can't find stock of C146 10A064 500 2?
You can fill out our help required form which you can use to request a quote for C146 10A064 500 2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.