Status: | Unknown |
---|---|
Series: | Heavy Mate D Series |
RoHS: | Unknown |
Prices starting from US$9.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.26
|
111
in stock
|
Buy Now | |
TTI Europe
from US$10.29
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$14.90
|
111
in stock
|
Buy Now | |
element14
from US$13.72
|
111
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.28
|
16
in stock
|
Buy Now | |
RS Americas
from US$13.04
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
190
in stock
|
Buy Now | |
Avnet America
from US$10.91
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Heavy Mate D Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 64+PE Contacts, 65Contacts |
Rectangular Shell Size | E24 |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Cable Mount |
Contact Termination | Crimp |
For Use With | C146 Stamped Crimp Pin Contacts |
Insert Type | Signal |
No. of Positions | 65Ways |
No. of Rows | 4 Row, 4Rows |
Voltage Rating | 250V |
Heavy Duty Connector Insert, 64+Pe, Less Contacts, Heavy Mate D Series, 65, 4, Plug, Signal, E24 Rohs Compliant: Yes |Amphenol Sine/tuchel C146 10A064 000 2 | Newark Electronics |
INSERT, MALE, CRIMP, 250V, 64+PE | element14 |
Connector: HDC | Transfer Multisort Elektronik |
Conn Rect Industrial Insert Plug 65 Cont Crimp C146D Series Straight 64+Gnd 10A | Amphenol Tuchel Industrial C146 10A064 000 2 | RS Americas |
Conn Heavy-Duty Rectangular M 64Signal/1Ground POS Crimp ST Panel Mount | Avnet Abacus |
STIFTEINSATZ 64POL.(D) CRIMP | Boersig |
Where can I find additional details, specifications and documents for a C146 10A064 000 2?
Additional datasheets, footprints and schematics for C146 10A064 000 2 are listed on our Part Details page. You can also find images and similar parts to C146 10A064 000 2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C146 10A064 000 2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C146 10A064 000 2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C146 10A064 000 2 fall under?
The C146 10A064 000 2 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to C146 10A064 000 2 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C146 10A064 000 2 you can contact the distributor directly for product support, shipping queries etc.
Is the C146 10A064 000 2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C146 10A064 000 2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for C146 10A064 000 2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C146 10A064 000 2 often in real-time on the comparison pages.
What if I can't find stock of C146 10A064 000 2?
You can fill out our help required form which you can use to request a quote for C146 10A064 000 2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.