Status: | Unknown |
---|---|
Series: | Heavy Mate D Series |
RoHS: | Unknown |
Prices starting from US$6.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.63
|
16
in stock
|
Buy Now | |
RS Americas
from US$9.34
|
99
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.69
|
42
in stock
|
Buy Now | |
TTI Europe
from US$6.30
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$11.55
|
16
in stock
|
Buy Now | |
element14
from US$9.05
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$20.93
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$17.30
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
140
in stock
|
Buy Now | |
Avnet America
from US$6.78
|
-
|
Buy Now |
Product Range | Heavy Mate D Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 25+PE Contacts, 26Contacts |
Rectangular Shell Size | 16A |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2018) |
For Use With | C146 Stamped Crimp Pin Contacts |
Insert Type | Combination |
No. of Positions | 26Ways |
No. of Rows | 3 Row, 3Rows |
Voltage Rating | 250V |
Rectangular Plug Insert, 25+PE, A16, Crimp, 250V, 12A, HeavyMate D Series | Amphenol Tuchel Industrial C146 10A025 000 2 | RS Americas |
Connector: HDC | Transfer Multisort Elektronik |
Insert, Plug, 25+Pe Way, Crimp | Newark Electronics |
INSERT, PLUG, 25+PE WAY, CRIMP | element14 |
HD Power Conn 25P+G Male Insert Crimp Heavy Mate | Rapid Electronics |
Conn Heavy-Duty Rectangular M 25Signal/1Ground POS Crimp ST Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a C146 10A025 000 2?
Additional datasheets, footprints and schematics for C146 10A025 000 2 are listed on our Part Details page. You can also find images and similar parts to C146 10A025 000 2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C146 10A025 000 2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C146 10A025 000 2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C146 10A025 000 2 fall under?
The C146 10A025 000 2 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to C146 10A025 000 2 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C146 10A025 000 2 you can contact the distributor directly for product support, shipping queries etc.
Is the C146 10A025 000 2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C146 10A025 000 2 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for C146 10A025 000 2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C146 10A025 000 2 often in real-time on the comparison pages.
What if I can't find stock of C146 10A025 000 2?
You can fill out our help required form which you can use to request a quote for C146 10A025 000 2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.