Status: | Unknown |
---|---|
Series: | Heavy Mate E Series |
RoHS: | Unknown |
Prices starting from US$6.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.38
|
135
in stock
|
Buy Now | |
RS Americas
from US$14.11
|
79
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.03
|
21
in stock
|
Buy Now | |
Distrelec
from US$14.38
|
18
in stock
|
Buy Now | |
PEI-Genesis
from US$6.85
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$16.15
|
3
in stock
|
Buy Now | |
Avnet America
from US$13.62
|
-
|
Buy Now | |
element14
from US$19.21
|
-
|
Buy Now | |
Farnell
from US$15.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Heavy Mate E Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 24+PE Contacts, 25Contacts |
Rectangular Shell Size | E24 |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 16A |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Cable Mount |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Silver Plated Contacts |
Contact Termination | Screw |
Contact Termination Type | Screw |
For Use With | C146 E24 Housings & Hoods |
Insert Type | Signal |
No. of Rows | 2 Row, 2Rows |
Voltage Rating | 500V |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 20AWG |
Heavy Mate Connector Male insert 24polew | RS |
Conn Rect Industrial Insert Plug 25 Cont Screw C146E Series Contacts Included | Amphenol Tuchel Industrial C146 10A024 102 1 | RS Americas |
Connector: HDC | Transfer Multisort Elektronik |
Amphenol Industrial E24 Male Insert Module, 24P + PE Contacts, Screw Termination | Distrelec |
C146 C146 INS PIN 24 SCREW | PEI-Genesis |
C146 C146 Ins Pin 24 Screw Rohs Compliant: Yes |Amphenol Industrial C146-10A024-102-1 | Newark Electronics |
Rectangular Insert PIN 24+PE Position E24 Size PC (Polycarbonate) Screw Cable Mount | Avnet America |
RECTANGULAR INSERT, PLUG, 24WAY, SCREW | element14 |
Conn Heavy-Duty Rectangular M 24Signal/1Ground POS Screw RA Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a C146 10A024 102 1?
Additional datasheets, footprints and schematics for C146 10A024 102 1 are listed on our Part Details page. You can also find images and similar parts to C146 10A024 102 1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C146 10A024 102 1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C146 10A024 102 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C146 10A024 102 1 fall under?
The C146 10A024 102 1 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to C146 10A024 102 1 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C146 10A024 102 1 you can contact the distributor directly for product support, shipping queries etc.
Is the C146 10A024 102 1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C146 10A024 102 1 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Distrelec and PEI-Genesis have stock available or on a lead time for C146 10A024 102 1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C146 10A024 102 1 often in real-time on the comparison pages.
What if I can't find stock of C146 10A024 102 1?
You can fill out our help required form which you can use to request a quote for C146 10A024 102 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.