Status: | Unknown |
---|---|
Series: | Heavy Mate EE Series |
RoHS: | Unknown |
Prices starting from US$9.52
Product Range | Heavy Mate EE Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 18+PE Contacts, 19Contacts |
Rectangular Shell Size | E10 |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 15A |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
For Use With | C146 Turned Crimp Pin Contacts |
Insert Type | Combination |
No. of Positions | 19Ways |
No. of Rows | 4 Row, 4Rows |
Voltage Rating | 500V |
Connector: HDC | Transfer Multisort Elektronik |
Rectangular Insert, Plug, 18+ Ground, Crimp | Newark Electronics |
Rectangular Insert PIN 18+PE Position E10 Size PC (Polycarbonate) Crimp Cable Mount | Avnet America |
Pin insert 18 way | Amphenol Tuchel Industrial C146 10A018 500 10 | RS Americas |
INSERT, PLUG, 18+PE WAY, CRIMP | Farnell |
Pin insert 18 way | Avnet Abacus |
Where can I find additional details, specifications and documents for a C146 10A018 500 10?
Additional datasheets, footprints and schematics for C146 10A018 500 10 are listed on our Part Details page. You can also find images and similar parts to C146 10A018 500 10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C146 10A018 500 10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C146 10A018 500 10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C146 10A018 500 10 fall under?
The C146 10A018 500 10 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to C146 10A018 500 10 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C146 10A018 500 10 you can contact the distributor directly for product support, shipping queries etc.
Is the C146 10A018 500 10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C146 10A018 500 10 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for C146 10A018 500 10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C146 10A018 500 10 often in real-time on the comparison pages.
What if I can't find stock of C146 10A018 500 10?
You can fill out our help required form which you can use to request a quote for C146 10A018 500 10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.