Status: | Unknown |
---|---|
Series: | Heavy Mate D Series |
RoHS: | Unknown |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.66
|
8
in stock
|
Buy Now | |
RS Americas
from US$2.73
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$5.18
|
35
in stock
|
Buy Now | |
element14
from US$7.88
|
35
in stock
|
Buy Now | |
Farnell
from US$4.56
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.01
|
32
in stock
|
Buy Now | |
Distrelec
from US$3.41
|
32
in stock
|
Buy Now | |
Avnet Abacus
-
|
250
in stock
|
Buy Now | |
Avnet America
from US$3.88
|
-
|
Buy Now |
Product Range | Heavy Mate D Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 7+PE Contacts, 8Contacts |
Rectangular Shell Size | A3/4 |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
For Use With | C146 Stamped Crimp Pin Contacts |
Insert Type | Combination |
No. of Positions | 8Ways |
No. of Rows | 3 Row, 3Rows |
Voltage Rating | 250V |
Conn Rect Industrial Insert Plug 8 Cont Crimp C146D Series Straight 7+Gnd Gray | Amphenol Tuchel Industrial C146 10A007 000 2 | RS Americas |
Heavy Duty Connector Insert, 7+Pe, Less Contacts, Heavy Mate D Series, 8, 3, Plug, Combination Rohs Compliant: Yes |Amphenol Sine/tuchel C146 10A007 000 2 | Newark Electronics |
INSERT, PLUG, 7+PE WAY, CRIMP | element14 |
Connector: HDC | Transfer Multisort Elektronik |
Amphenol Industrial A3 Male Insert Module, 7 + PE Contacts, for Stamped Crimp Pins | Distrelec |
Pin Insert 7 Way Contacts D Series Plug | RS |
Rectangular Insert PIN 7+PE Position A3 Size PBT (Polybutylene Terephthalate) Crimp Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a C146 10A007 000 2?
Additional datasheets, footprints and schematics for C146 10A007 000 2 are listed on our Part Details page. You can also find images and similar parts to C146 10A007 000 2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C146 10A007 000 2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C146 10A007 000 2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C146 10A007 000 2 fall under?
The C146 10A007 000 2 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to C146 10A007 000 2 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C146 10A007 000 2 you can contact the distributor directly for product support, shipping queries etc.
Is the C146 10A007 000 2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C146 10A007 000 2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for C146 10A007 000 2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C146 10A007 000 2 often in real-time on the comparison pages.
What if I can't find stock of C146 10A007 000 2?
You can fill out our help required form which you can use to request a quote for C146 10A007 000 2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.