Status: | Unknown |
---|---|
Series: | Heavy Mate F Series |
RoHS: | Unknown |
Product Range | Heavy Mate F Series |
---|---|
Heavy Duty Connector Type | Module |
No. of Contacts | 6 Contacts, 6Contacts |
Rectangular Shell Size | - |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | C146 Turned Crimp Pin Contacts |
Insert Type | Signal |
No. of Positions | 6Ways |
No. of Rows | 2 Row, 2Rows |
Voltage Rating | 500V |
Pin module 6 pole | Amphenol Tuchel Industrial C146 10A006 500 15 | RS Americas |
Rectangular Insert, Plug, 6 Position, Crimp | Newark Electronics |
Heavy Duty Connector, Pin Module, Less Contacts, Heavy Mate F, Module, 6 Contacts, Plug | Avnet Abacus |
Where can I find additional details, specifications and documents for a C146 10A006 500 15?
Additional datasheets, footprints and schematics for C146 10A006 500 15 are listed on our Part Details page. You can also find images and similar parts to C146 10A006 500 15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C146 10A006 500 15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C146 10A006 500 15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C146 10A006 500 15 fall under?
The C146 10A006 500 15 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to C146 10A006 500 15 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C146 10A006 500 15 you can contact the distributor directly for product support, shipping queries etc.
Is the C146 10A006 500 15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C146 10A006 500 15 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for C146 10A006 500 15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C146 10A006 500 15 often in real-time on the comparison pages.
What if I can't find stock of C146 10A006 500 15?
You can fill out our help required form which you can use to request a quote for C146 10A006 500 15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.