Status: | Unknown |
---|---|
Series: | Heavy Mate HSE Series |
RoHS: | Unknown |
Prices starting from US$15.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.93
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.92
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$35.57
|
-
|
Buy Now | |
Avnet America
from US$28.44
|
-
|
Buy Now | |
RS Americas
from US$32.01
|
-
|
Buy Now | |
element14
from US$40.92
|
-
|
Buy Now | |
Farnell
from US$37.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Heavy Mate HSE Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 6+PE Contacts, 7Contacts |
Rectangular Shell Size | E16 |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 42A |
SVHC | No SVHC (15-Jan-2018) |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Silver Plated Contacts |
Contact Termination | Screw |
Contact Termination Type | Screw |
For Use With | C146 E16 Housings & Hoods |
Insert Type | Combination |
No. of Rows | 2 Row, 2Rows |
Voltage Rating | 400V |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 20AWG |
Pin Insert 6 pole HSE Series | RS |
Connector: HDC | Transfer Multisort Elektronik |
Rectangular Insert, Plug, 6+ Ground, Screw | Newark Electronics |
Conn Heavy-Duty Rectangular M 6Signal/1Ground POS Screw RA Panel Mount | Avnet America |
Male insert with wire protection for screw termination, 6+PE. | Amphenol Tuchel Industrial C146 10A006 102 5 | RS Americas |
RECTANGULAR INSERT, PLUG, 6+GND, SCREW | element14 |
Where can I find additional details, specifications and documents for a C146 10A006 102 5?
Additional datasheets, footprints and schematics for C146 10A006 102 5 are listed on our Part Details page. You can also find images and similar parts to C146 10A006 102 5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C146 10A006 102 5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C146 10A006 102 5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C146 10A006 102 5 fall under?
The C146 10A006 102 5 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to C146 10A006 102 5 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C146 10A006 102 5 you can contact the distributor directly for product support, shipping queries etc.
Is the C146 10A006 102 5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C146 10A006 102 5 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for C146 10A006 102 5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C146 10A006 102 5 often in real-time on the comparison pages.
What if I can't find stock of C146 10A006 102 5?
You can fill out our help required form which you can use to request a quote for C146 10A006 102 5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.