Status: | Unknown |
---|---|
Series: | Heavy Mate K Series |
RoHS: | Unknown |
Product Range | Heavy Mate K Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 6+PE Contacts, 7Contacts |
Rectangular Shell Size | E16 |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Contact Termination | Screw |
Contact Termination Type | Screw |
For Use With | C146 E16 Housings & Hoods |
Insert Type | Combination |
No. of Rows | 2 Row, 2Rows |
Voltage Rating | 830V |
Wire Size AWG Max | 6AWG |
Wire Size AWG Min | 16AWG |
Rectangular Insert, Plug, 6+Pe, Screw | Newark Electronics |
Rectangular Insert PIN 6+PE Position E16 Size PC (Polycarbonate) Screw Cable Mount | Avnet America |
Male insert with power and signal contacts, 6+PE, E16 | Amphenol Tuchel Industrial C146 10A006 100 13 | RS Americas |
Pin insert 6 pole (6+PE) | Avnet Abacus |
Where can I find additional details, specifications and documents for a C146 10A006 100 13?
Additional datasheets, footprints and schematics for C146 10A006 100 13 are listed on our Part Details page. You can also find images and similar parts to C146 10A006 100 13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C146 10A006 100 13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C146 10A006 100 13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C146 10A006 100 13 fall under?
The C146 10A006 100 13 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to C146 10A006 100 13 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C146 10A006 100 13 you can contact the distributor directly for product support, shipping queries etc.
Is the C146 10A006 100 13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C146 10A006 100 13 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Abacus have stock available or on a lead time for C146 10A006 100 13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C146 10A006 100 13 often in real-time on the comparison pages.
What if I can't find stock of C146 10A006 100 13?
You can fill out our help required form which you can use to request a quote for C146 10A006 100 13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.