Status: | Unknown |
---|---|
Series: | Heavy Mate A Series |
RoHS: | Unknown |
Prices starting from US$2.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.03
|
20
in stock
|
Buy Now | |
Distrelec
from US$4.51
|
120
in stock
|
Buy Now | |
RS Americas
from US$7.68
|
95
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.65
|
49
in stock
|
Buy Now | |
PEI-Genesis
from US$2.97
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$9.05
|
-
|
Buy Now | |
Avnet America
from US$6.21
|
-
|
Buy Now | |
element14
from US$6.84
|
-
|
Buy Now | |
TTI Europe
from US$6.49
|
-
|
Buy Now | |
Farnell
from US$3.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Heavy Mate A Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 4+PE Contacts, 5Contacts |
Rectangular Shell Size | A3/4 |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2018) |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Silver Plated Contacts |
Contact Termination | Screw |
Contact Termination Type | Screw |
For Use With | C146 A3/4 Housings & Hoods |
No. of Rows | 2 Row, 2Rows |
Voltage Rating | 400V |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 24AWG |
Amphenol Industrial Pin insert, 4p+E | Distrelec |
Pin Insert 4 Way | Amphenol Tuchel Industrial C146 10A004 002 4 | RS Americas |
Connector: HDC | Transfer Multisort Elektronik |
Connector Signal Heavy Duty 4+PE Contact | RS |
C146 PIN INSERT 4 WAY | PEI-Genesis |
Pin Insert 4 Way /Box Rohs Compliant: Yes |Amphenol Sine/tuchel C146 10A004 002 4 | Newark Electronics |
Conn Heavy-Duty Rectangular M 4Signal/1Ground POS Screw ST Panel Mount | Avnet America |
INSERT, PLUG, 4+PE WAY, SCREW, 400V, 18. | Farnell |
Where can I find additional details, specifications and documents for a C146 10A004 002 4?
Additional datasheets, footprints and schematics for C146 10A004 002 4 are listed on our Part Details page. You can also find images and similar parts to C146 10A004 002 4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C146 10A004 002 4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C146 10A004 002 4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C146 10A004 002 4 fall under?
The C146 10A004 002 4 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to C146 10A004 002 4 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C146 10A004 002 4 you can contact the distributor directly for product support, shipping queries etc.
Is the C146 10A004 002 4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C146 10A004 002 4 have stock available?
Authorised distributors including Distrelec, RS Americas, Transfer Multisort Elektronik, RS and PEI-Genesis have stock available or on a lead time for C146 10A004 002 4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C146 10A004 002 4 often in real-time on the comparison pages.
What if I can't find stock of C146 10A004 002 4?
You can fill out our help required form which you can use to request a quote for C146 10A004 002 4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.