Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.50
|
No stock
|
Buy Now | |
Sager
from US$13.90
|
146
in stock
|
Buy Now | |
Newark Electronics
from US$15.72
|
13
in stock
|
Buy Now | |
element14
from US$15.98
|
13
in stock
|
Buy Now | |
Farnell
from US$16.05
|
13
in stock
|
Buy Now | |
RS Americas
from US$15.07
|
-
|
Buy Now | |
Relay Specialties
from US$14.18
|
-
|
Buy Now |
Cover Type | Chassis Cover |
---|---|
Cover Material | Aluminium |
Cover Color | Natural |
For Use With | 19" Rack |
External Depth - Metric | 431.8mm |
External Width - Metric | 203.2mm |
External Height - Metric | 0.002mm |
Small Rack Mount Chassis Cover | Newark Electronics |
Cover, Chassis, Aluminum, 17.000 in., 8.000 in., 0.156 in., Natural | Bud Industries C-14431 | RS Americas |
COVER_ RACK MT CHASSIS (VENT) | Relay Specialties |
Where can I find additional details, specifications and documents for a C-14431?
Additional datasheets, footprints and schematics for C-14431 are listed on our Part Details page. You can also find images and similar parts to C-14431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C-14431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-14431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C-14431 fall under?
The C-14431 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to C-14431 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C-14431 you can contact the distributor directly for product support, shipping queries etc.
Is the C-14431 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C-14431 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for C-14431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C-14431 often in real-time on the comparison pages.
What if I can't find stock of C-14431?
You can fill out our help required form which you can use to request a quote for C-14431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.