Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.66
Accessory Type | LED Reflector Base |
---|---|
For Use With | Ledil Lena Series LED Reflectors |
RoHS Compliant | Yes |
LediL Base Part for COB LEDs, Screw, Polycarbonate (PC), 80x80x12mm | Distrelec |
Ledil Secondary Optics | RS |
Base Part, Pc, White, Reflector | Newark Electronics |
LENA Series Round 1 Position ╪ 80 x 11.6 mm White Base | Future Electronics |
Round Base Part For VERO18, VERO13 LED | Avnet America |
Where can I find additional details, specifications and documents for a C13868_LENA-STD-BASE-VERO13-18?
Additional datasheets, footprints and schematics for C13868_LENA-STD-BASE-VERO13-18 are listed on our Part Details page. You can also find images and similar parts to C13868_LENA-STD-BASE-VERO13-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C13868_LENA-STD-BASE-VERO13-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C13868_LENA-STD-BASE-VERO13-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C13868_LENA-STD-BASE-VERO13-18 fall under?
The C13868_LENA-STD-BASE-VERO13-18 is listed under Optoelectronics & Displays > LED Products > Miscellaneous LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C13868_LENA-STD-BASE-VERO13-18 when available in the Miscellaneous LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C13868_LENA-STD-BASE-VERO13-18 you can contact the distributor directly for product support, shipping queries etc.
Is the C13868_LENA-STD-BASE-VERO13-18 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C13868_LENA-STD-BASE-VERO13-18 have stock available?
Authorised distributors including Distrelec, RS, WPG Americas, Newark Electronics and Future Electronics have stock available or on a lead time for C13868_LENA-STD-BASE-VERO13-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C13868_LENA-STD-BASE-VERO13-18 often in real-time on the comparison pages.
What if I can't find stock of C13868_LENA-STD-BASE-VERO13-18?
You can fill out our help required form which you can use to request a quote for C13868_LENA-STD-BASE-VERO13-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.