Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Multi-LED |
---|---|
Beam Type | Wide |
LED Lens Color | Transparent |
Lens Diameter | 39.9mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
RoHS Compliant | Yes |
Led Lens, Pmma, Transparent, Reflector | Newark Electronics |
ANNA Series Round 7 Pos 40mm Dia 10.7mm (H) Wide Beam Lens Array | Future Electronics |
LED Array Round Lens Array For LUXEON PWT, Oslon Square EC , LUXEON R LED | Avnet America |
Where can I find additional details, specifications and documents for a C13485_ANNA-40-7-W?
Additional datasheets, footprints and schematics for C13485_ANNA-40-7-W are listed on our Part Details page. You can also find images and similar parts to C13485_ANNA-40-7-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C13485_ANNA-40-7-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C13485_ANNA-40-7-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C13485_ANNA-40-7-W fall under?
The C13485_ANNA-40-7-W is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to C13485_ANNA-40-7-W when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C13485_ANNA-40-7-W you can contact the distributor directly for product support, shipping queries etc.
Is the C13485_ANNA-40-7-W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C13485_ANNA-40-7-W have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for C13485_ANNA-40-7-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C13485_ANNA-40-7-W often in real-time on the comparison pages.
What if I can't find stock of C13485_ANNA-40-7-W?
You can fill out our help required form which you can use to request a quote for C13485_ANNA-40-7-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.