Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Lens with Position Pins |
---|---|
Beam Type | Spot |
LED Lens Color | Transparent |
Lens Diameter | 67mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Beam Angle | 10° |
RoHS Compliant | Yes |
Lens, Round, Pmma, Transparent | Newark Electronics |
SANDRA Series ╪ 67 x 11.1 mm 10░ Round Spot Beam 12 Position Optic Lens | Future Electronics |
Round Lens Array For XP-E LED | Avnet America |
Where can I find additional details, specifications and documents for a C13236_SANDRA-12-S?
Additional datasheets, footprints and schematics for C13236_SANDRA-12-S are listed on our Part Details page. You can also find images and similar parts to C13236_SANDRA-12-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C13236_SANDRA-12-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C13236_SANDRA-12-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C13236_SANDRA-12-S fall under?
The C13236_SANDRA-12-S is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to C13236_SANDRA-12-S when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C13236_SANDRA-12-S you can contact the distributor directly for product support, shipping queries etc.
Is the C13236_SANDRA-12-S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C13236_SANDRA-12-S have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for C13236_SANDRA-12-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C13236_SANDRA-12-S often in real-time on the comparison pages.
What if I can't find stock of C13236_SANDRA-12-S?
You can fill out our help required form which you can use to request a quote for C13236_SANDRA-12-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.