Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C13226-001,
4-1201715-9 |
Material Code | 3 |
---|---|
Material | Modified Polyolefin |
Adhesive Pre-Coat | Yes |
Number of Branches/Legs | 4 |
Inside Diameter Range (Leg 4) | 2.79 – 7.11mm, .11 – .28in |
Inside Diameter Range (Leg 3) | .11 – .28in, 2.79 – 7.11mm |
Inside Diameter Range (Leg 2) | .11 – .28in, 2.79 – 7.11mm |
Inside Diameter Range (Leg 1) | 2.79 – 7.11mm, .11 – .28in |
Inside Diameter Range (Body) | .43 – .9in, 10.92 – 22.86mm |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /97 Precoat |
Adhesive Code | 97 |
Size Code | 3-9 |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
CABLE BREAKOUT BOOT 4 ENTRY | TTI Europe |
Heat Shrink Cable Boots & End Caps HS-BREAKOUT BOOT | Sager |
Where can I find additional details, specifications and documents for a C13226-001?
Additional datasheets, footprints and schematics for C13226-001 are listed on our Part Details page. You can also find images and similar parts to C13226-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C13226-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C13226-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C13226-001 fall under?
The C13226-001 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to C13226-001 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C13226-001 you can contact the distributor directly for product support, shipping queries etc.
Is the C13226-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C13226-001 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for C13226-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C13226-001 often in real-time on the comparison pages.
What if I can't find stock of C13226-001?
You can fill out our help required form which you can use to request a quote for C13226-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.