Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Reflector Inner Diameter | 94.4mm |
---|---|
Reflector Overall Height | 80mm |
Reflector Material | PC (Polycarbonate) |
RoHS Compliant | Yes |
Ledil Secondary Optics | RS |
Led Reflector, Pc, Round, Smooth Spot | Newark Electronics |
LENA Series ╪ 111 x 80 mm FWHM Round Reflector | Future Electronics |
Round Reflector Pack For LED | Avnet America |
Where can I find additional details, specifications and documents for a C13117_LENA-SS?
Additional datasheets, footprints and schematics for C13117_LENA-SS are listed on our Part Details page. You can also find images and similar parts to C13117_LENA-SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C13117_LENA-SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C13117_LENA-SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C13117_LENA-SS fall under?
The C13117_LENA-SS is listed under LED Lighting Components > LED Reflectors.
Can I view similar or alternative parts?
You can view similar parts to C13117_LENA-SS when available in the LED Reflectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C13117_LENA-SS you can contact the distributor directly for product support, shipping queries etc.
Is the C13117_LENA-SS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C13117_LENA-SS have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for C13117_LENA-SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C13117_LENA-SS often in real-time on the comparison pages.
What if I can't find stock of C13117_LENA-SS?
You can fill out our help required form which you can use to request a quote for C13117_LENA-SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.