C13101_LENA-X-WAS LED Reflectors by LEDiL

LED REFLECTOR, PC, ROUND, ASYMMETRIC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.25

Distributor Stock
Logo for RS
RS
from US$4.76
158
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$8.82
61
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.25
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$9.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.10
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Reflector Inner Diameter 94.4mm
Reflector Overall Height 37mm
Reflector Material PC (Polycarbonate)
RoHS Compliant Yes

Alternative Descriptions

Ledil Secondary Optics | RS
LediL Reflector, Adhesive Mount, Asymmetric, 111 x 33mm | Distrelec
Led Reflector, Pc, Round, Asymmetric | Newark Electronics
LENA Series ╪ 111 x 37 mm Round 75░ FWHM Asymmetric White Reflector | Future Electronics
Round Reflector For CITIZEN CLL040 LED | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C13101_LENA-X-WAS?

Additional datasheets, footprints and schematics for C13101_LENA-X-WAS are listed on our Part Details page. You can also find images and similar parts to C13101_LENA-X-WAS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C13101_LENA-X-WAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C13101_LENA-X-WAS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C13101_LENA-X-WAS fall under?

The C13101_LENA-X-WAS is listed under LED Lighting Components > LED Reflectors.

Can I view similar or alternative parts?

You can view similar parts to C13101_LENA-X-WAS when available in the LED Reflectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C13101_LENA-X-WAS you can contact the distributor directly for product support, shipping queries etc.

Is the C13101_LENA-X-WAS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for C13101_LENA-X-WAS have stock available?

Authorised distributors including RS, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for C13101_LENA-X-WAS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C13101_LENA-X-WAS often in real-time on the comparison pages.

What if I can't find stock of C13101_LENA-X-WAS?

You can fill out our help required form which you can use to request a quote for C13101_LENA-X-WAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay