Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.93
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.66
|
91
in stock
|
Buy Now | |
Future Electronics
from US$2.96
|
44
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,140
in stock
|
Buy Now | |
WPG Americas
-
|
660
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Reflector Material | PC (Polycarbonate) |
---|---|
Beam Type | Diffuser |
LED Lens Color | Transparent |
Lens Diameter | 73.98mm |
RoHS Compliant | Yes |
Sublens | Transfer Multisort Elektronik |
LENINA Series Round 1 Position ╪ 73.98 x 4.91 mm Clear Sublens | Future Electronics |
Round Lens For LED Polycarbonate | EBV Elektronik |
Ledil Secondary Optics | RS |
Led Lens, Pc, Transparent, Diffuser | Newark Electronics |
Where can I find additional details, specifications and documents for a C12606_LENINA-DL?
Additional datasheets, footprints and schematics for C12606_LENINA-DL are listed on our Part Details page. You can also find images and similar parts to C12606_LENINA-DL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C12606_LENINA-DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C12606_LENINA-DL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C12606_LENINA-DL fall under?
The C12606_LENINA-DL is listed under LED Lighting Components > LED Reflectors.
Can I view similar or alternative parts?
You can view similar parts to C12606_LENINA-DL when available in the LED Reflectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C12606_LENINA-DL you can contact the distributor directly for product support, shipping queries etc.
Is the C12606_LENINA-DL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C12606_LENINA-DL have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, EBV Elektronik, WPG Americas and RS have stock available or on a lead time for C12606_LENINA-DL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C12606_LENINA-DL often in real-time on the comparison pages.
What if I can't find stock of C12606_LENINA-DL?
You can fill out our help required form which you can use to request a quote for C12606_LENINA-DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.