C12598_LENINA-M LED Reflectors by LEDiL

LED REFLECTOR, PC, ROUND, MEDIUM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.31

Distributor Stock
Logo for RS
RS
from US$4.85
21
in stock
Buy Now
Logo for WPG Americas
WPG Americas
-
2,220
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
420
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.70
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.31
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Reflector Inner Diameter 74mm
Reflector Overall Height 40mm
Reflector Material PC (Polycarbonate)
RoHS Compliant Yes

Alternative Descriptions

Ledil Secondary Optics | RS
Round Reflector Pack For LED | Avnet Silica
LENINA Series Reflector (Medium Beam) 38 Degree for LUXEON COB 1216 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C12598_LENINA-M?

Additional datasheets, footprints and schematics for C12598_LENINA-M are listed on our Part Details page. You can also find images and similar parts to C12598_LENINA-M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C12598_LENINA-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C12598_LENINA-M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C12598_LENINA-M fall under?

The C12598_LENINA-M is listed under LED Lighting Components > LED Reflectors.

Can I view similar or alternative parts?

You can view similar parts to C12598_LENINA-M when available in the LED Reflectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C12598_LENINA-M you can contact the distributor directly for product support, shipping queries etc.

Is the C12598_LENINA-M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for C12598_LENINA-M have stock available?

Authorised distributors including RS, WPG Americas, Avnet Silica, Future Electronics and Avnet America have stock available or on a lead time for C12598_LENINA-M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C12598_LENINA-M often in real-time on the comparison pages.

What if I can't find stock of C12598_LENINA-M?

You can fill out our help required form which you can use to request a quote for C12598_LENINA-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay