Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Reflector Overall Height | 17.1mm |
---|---|
Reflector Material | PC (Polycarbonate) |
Accessory Type | LED Reflector |
For Use With | Cree XT-E Series LEDs |
RoHS Compliant | Yes |
Led Reflector, Cree Xt-E Series Led | Newark Electronics |
RITA Series 1 Position 36 x 28.4 mm Rectangular Asymmetric Beam Reflector | Future Electronics |
REFLECTOR 36.4X28MM OD 17.3MM(H) ASYMMETRIC WHITE | Avnet America |
Where can I find additional details, specifications and documents for a C12512_RITA-A?
Additional datasheets, footprints and schematics for C12512_RITA-A are listed on our Part Details page. You can also find images and similar parts to C12512_RITA-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C12512_RITA-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C12512_RITA-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C12512_RITA-A fall under?
The C12512_RITA-A is listed under LED Lighting Components > LED Reflectors.
Can I view similar or alternative parts?
You can view similar parts to C12512_RITA-A when available in the LED Reflectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C12512_RITA-A you can contact the distributor directly for product support, shipping queries etc.
Is the C12512_RITA-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C12512_RITA-A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for C12512_RITA-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C12512_RITA-A often in real-time on the comparison pages.
What if I can't find stock of C12512_RITA-A?
You can fill out our help required form which you can use to request a quote for C12512_RITA-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.