Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Medium Beam Lens |
---|---|
Beam Type | Medium |
LED Lens Color | Transparent |
Lens Diameter | 32.4mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
Beam Angle | 30° |
RoHS Compliant | Yes |
Round Lens For LUXEON K4, XHP70, Duris S10, LUXEON M, NSCxL036A LED | EBV Elektronik |
Mira LED Lens 32.4mm Dia. Medium Beam | RS |
Lens, Round, Polycarbonate, Bxra Es Star Led | Newark Electronics |
MIRA Series 32.4 mm Optic 25 degree FWHM for LUXEON M LED | Future Electronics |
Where can I find additional details, specifications and documents for a C12500_MIRA-M?
Additional datasheets, footprints and schematics for C12500_MIRA-M are listed on our Part Details page. You can also find images and similar parts to C12500_MIRA-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C12500_MIRA-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C12500_MIRA-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C12500_MIRA-M fall under?
The C12500_MIRA-M is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to C12500_MIRA-M when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C12500_MIRA-M you can contact the distributor directly for product support, shipping queries etc.
Is the C12500_MIRA-M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C12500_MIRA-M have stock available?
Authorised distributors including EBV Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for C12500_MIRA-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C12500_MIRA-M often in real-time on the comparison pages.
What if I can't find stock of C12500_MIRA-M?
You can fill out our help required form which you can use to request a quote for C12500_MIRA-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.