C12480_MIRELLA-50-S-PIN. LED Reflectors by LEDiL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.60

Distributor Stock
Logo for WPG Americas
WPG Americas
-
7,728
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.60
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.39
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Reflector Inner Diameter 39mm
Reflector Overall Height 23.9mm
Reflector Material PC (Polycarbonate)
RoHS Compliant Yes

Alternative Descriptions

REFLECTOR | Rutronik
MIRELLA Series 1 Position ╪ 49 mm Round Metal Reflector | Future Electronics
Mirella Reflector With Metal Color | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C12480_MIRELLA-50-S-PIN.?

Additional datasheets, footprints and schematics for C12480_MIRELLA-50-S-PIN. are listed on our Part Details page. You can also find images and similar parts to C12480_MIRELLA-50-S-PIN. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C12480_MIRELLA-50-S-PIN. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C12480_MIRELLA-50-S-PIN. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C12480_MIRELLA-50-S-PIN. fall under?

The C12480_MIRELLA-50-S-PIN. is listed under LED Lighting Components > LED Reflectors.

Can I view similar or alternative parts?

You can view similar parts to C12480_MIRELLA-50-S-PIN. when available in the LED Reflectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C12480_MIRELLA-50-S-PIN. you can contact the distributor directly for product support, shipping queries etc.

Is the C12480_MIRELLA-50-S-PIN. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for C12480_MIRELLA-50-S-PIN. have stock available?

Authorised distributors including WPG Americas, Rutronik, Future Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for C12480_MIRELLA-50-S-PIN..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C12480_MIRELLA-50-S-PIN. often in real-time on the comparison pages.

What if I can't find stock of C12480_MIRELLA-50-S-PIN.?

You can fill out our help required form which you can use to request a quote for C12480_MIRELLA-50-S-PIN. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay