Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.50
Beam Type | Diffuser |
---|---|
LED Lens Color | Transparent |
Lens Diameter | 40.38mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
RoHS Compliant | Yes |
LediL Sublens, Clip Mount, 41x41x3.4mm | Distrelec |
Round Lens For LED | EBV Elektronik |
Ledil Secondary Optics | RS |
Led Lens, Pc, Transparent, Reflector | Newark Electronics |
MIRELLA Series ╪ 41 x 3.4 mm Round Clear Diffuser Lens | Future Electronics |
LEDC12479_MIRELLA-DIFFUSING-LENS | Avnet Silica |
Where can I find additional details, specifications and documents for a C12479_MIRELLA-DL?
Additional datasheets, footprints and schematics for C12479_MIRELLA-DL are listed on our Part Details page. You can also find images and similar parts to C12479_MIRELLA-DL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C12479_MIRELLA-DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C12479_MIRELLA-DL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C12479_MIRELLA-DL fall under?
The C12479_MIRELLA-DL is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to C12479_MIRELLA-DL when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C12479_MIRELLA-DL you can contact the distributor directly for product support, shipping queries etc.
Is the C12479_MIRELLA-DL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C12479_MIRELLA-DL have stock available?
Authorised distributors including Distrelec, EBV Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for C12479_MIRELLA-DL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C12479_MIRELLA-DL often in real-time on the comparison pages.
What if I can't find stock of C12479_MIRELLA-DL?
You can fill out our help required form which you can use to request a quote for C12479_MIRELLA-DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.