Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
200
in stock
|
Buy Now | |
EBV Elektronik
-
|
200
in stock
|
Buy Now | |
Rutronik
from US$0.70
|
-
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Reflector Overall Height | 6.5mm |
---|---|
Reflector Material | PC (Polycarbonate) |
Accessory Type | LED Reflector |
For Use With | Cree XP-E Series LEDs |
RoHS Compliant | Yes |
Spotlight | Transfer Multisort Elektronik |
Lisa2 LED Reflector 9.9mm Dia. White WWW | RS |
REFLECTOR 9.9MM DIA 6.5MM(H) WHITE | EBV Elektronik |
WHITE MINI REFLECTOR 80° BEAM | Rutronik |
Led Reflector, Cree Xp-E Series Led | Newark Electronics |
LISA2 Series 1 Position ╪ 9.9 x 6.5 mm Round Reflector | Future Electronics |
Where can I find additional details, specifications and documents for a C12469_LISA2-R-PIN?
Additional datasheets, footprints and schematics for C12469_LISA2-R-PIN are listed on our Part Details page. You can also find images and similar parts to C12469_LISA2-R-PIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C12469_LISA2-R-PIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C12469_LISA2-R-PIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C12469_LISA2-R-PIN fall under?
The C12469_LISA2-R-PIN is listed under LED Lighting Components > LED Reflectors.
Can I view similar or alternative parts?
You can view similar parts to C12469_LISA2-R-PIN when available in the LED Reflectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C12469_LISA2-R-PIN you can contact the distributor directly for product support, shipping queries etc.
Is the C12469_LISA2-R-PIN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C12469_LISA2-R-PIN have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, EBV Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for C12469_LISA2-R-PIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C12469_LISA2-R-PIN often in real-time on the comparison pages.
What if I can't find stock of C12469_LISA2-R-PIN?
You can fill out our help required form which you can use to request a quote for C12469_LISA2-R-PIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.