Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Multi-LED |
---|---|
LED Lens Color | Transparent |
Lens Shape | Rectangular |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | LED Lens |
RoHS Compliant | Yes |
Lens, Rectangular, Pmma, Xm-L Series Led | Newark Electronics |
LENS RECTANGULAR 5 POS 123 + 25MM OD 9MM (H) | Avnet America |
Where can I find additional details, specifications and documents for a C12345_HB-5X1?
Additional datasheets, footprints and schematics for C12345_HB-5X1 are listed on our Part Details page. You can also find images and similar parts to C12345_HB-5X1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C12345_HB-5X1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C12345_HB-5X1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C12345_HB-5X1 fall under?
The C12345_HB-5X1 is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to C12345_HB-5X1 when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C12345_HB-5X1 you can contact the distributor directly for product support, shipping queries etc.
Is the C12345_HB-5X1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C12345_HB-5X1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for C12345_HB-5X1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C12345_HB-5X1 often in real-time on the comparison pages.
What if I can't find stock of C12345_HB-5X1?
You can fill out our help required form which you can use to request a quote for C12345_HB-5X1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.