Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.14
|
No stock
|
Buy Now | |
Distrelec
from US$13.54
|
52
in stock
|
Buy Now | |
WPG Americas
-
|
1,138
in stock
|
Buy Now | |
EBV Elektronik
-
|
720
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
-
|
Buy Now | |
Future Electronics
from US$13.50
|
-
|
Buy Now | |
Avnet America
from US$6.64
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Reflector Inner Diameter | 111mm |
---|---|
Reflector Overall Height | 94.4mm |
Reflector Material | PC (Polycarbonate) |
RoHS Compliant | Yes |
LediL Reflector, 20°, Socket Mount, Medium, 111 x 80mm | Distrelec |
Round Reflector Pack For LED | EBV Elektronik |
Ledil Secondary Optics | RS |
Led Reflector, Pc, Round, Medium | Newark Electronics |
LENA Series ╪ 111 x 80 mm Round 26░ FWHM Medium Reflector | Future Electronics |
Where can I find additional details, specifications and documents for a C12154_LENA-M?
Additional datasheets, footprints and schematics for C12154_LENA-M are listed on our Part Details page. You can also find images and similar parts to C12154_LENA-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C12154_LENA-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C12154_LENA-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C12154_LENA-M fall under?
The C12154_LENA-M is listed under LED Lighting Components > LED Reflectors.
Can I view similar or alternative parts?
You can view similar parts to C12154_LENA-M when available in the LED Reflectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C12154_LENA-M you can contact the distributor directly for product support, shipping queries etc.
Is the C12154_LENA-M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C12154_LENA-M have stock available?
Authorised distributors including Distrelec, WPG Americas, EBV Elektronik, RS and Newark Electronics have stock available or on a lead time for C12154_LENA-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C12154_LENA-M often in real-time on the comparison pages.
What if I can't find stock of C12154_LENA-M?
You can fill out our help required form which you can use to request a quote for C12154_LENA-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.