Status: | Unknown |
---|---|
Series: | AEC-Q200 C Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
871
in stock
|
Buy Now | |
element14
from US$0.53
|
4,963
in stock
|
Buy Now | |
Farnell
from US$0.49
|
4,963
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
Avnet Asia
from US$0.66
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 200V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AEC-Q200 C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
CAP, 0.047µF, 200V, 5%, C0G/NP0, 1210 | element14 |
Cap, 47000Pf, 200V, Mlcc, 1210 | Newark Electronics |
Capacitor Ceramic C0G 200V 1210 47nF | RS |
KC 47nF 1210 5% 200V NP0 AECQ | Rutronik |
Multilayer Ceramic Capacitor, 0.047 uF, 200 V, ± 5%, C0G (NP0), 1210 [3225 Metric] | Avnet America |
1210 C 47nF Ceramic Multilayer Capacitor, 200 V, +125degC, C0G Dielectric, +/-5% | KEMET C1210C473J2GACAUTO | RS Americas |
.047UF 200V 5% 1210 | TTI Europe |
Multilayer Ceramic Capacitor, 0.047 uF, 200 V, � 5%, C0G (NP0), 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C1210C473J2GACAUTO?
Additional datasheets, footprints and schematics for C1210C473J2GACAUTO are listed on our Part Details page. You can also find images and similar parts to C1210C473J2GACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210C473J2GACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C473J2GACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210C473J2GACAUTO fall under?
The C1210C473J2GACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210C473J2GACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C473J2GACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C1210C473J2GACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210C473J2GACAUTO have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Rutronik have stock available or on a lead time for C1210C473J2GACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210C473J2GACAUTO often in real-time on the comparison pages.
What if I can't find stock of C1210C473J2GACAUTO?
You can fill out our help required form which you can use to request a quote for C1210C473J2GACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.