Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.15
Capacitance | 4700pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CAP, 4700PF, 100V, 5%, C0G/NP0, 1210 | element14 |
Ceramic Capacitor 4700Pf 100V, C0G, 5%, 1210 | Newark Electronics |
Multilayer Ceramic Capacitor, 4700 pF, 100 V, ± 5%, C0G (NP0), 1210 [3225 Metric] | Avnet America |
1210 C 4.7nF Ceramic Multilayer Capacitor, 100 VDC, +125degC, C0G Dielec, +/-5% | KEMET C1210C472J1GACTU | RS Americas |
4700PF 100V 5% 1210 | TTI Europe |
Where can I find additional details, specifications and documents for a C1210C472J1GACTU?
Additional datasheets, footprints and schematics for C1210C472J1GACTU are listed on our Part Details page. You can also find images and similar parts to C1210C472J1GACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210C472J1GACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C472J1GACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210C472J1GACTU fall under?
The C1210C472J1GACTU is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C1210C472J1GACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C472J1GACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1210C472J1GACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210C472J1GACTU have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for C1210C472J1GACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210C472J1GACTU often in real-time on the comparison pages.
What if I can't find stock of C1210C472J1GACTU?
You can fill out our help required form which you can use to request a quote for C1210C472J1GACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.