Status: | Unknown |
---|---|
Series: | AEC-Q200 C Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
264,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
244,000
in stock
|
Buy Now | |
element14
from US$0.26
|
28,680
in stock
|
Buy Now | |
Farnell
from US$0.25
|
28,680
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
2,835
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
2,590
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AEC-Q200 C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap 2.2Uf 100Vdc X7R 10% Smd 1210 Auto Rohs Compliant: Yes |Kemet C1210C225K1RACAUTO | Newark Electronics |
Multilayer Ceramic Capacitor, 2.2 uF, 100 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
CAP, 2.2µF, 100V, 10%, X7R, 1210 | element14 |
Capacitor Multi layer Ceramic 1210 2.2uF | RS |
KEMET Ceramic Capacitor 2.2uF, 100VDC, 1210, ± | Distrelec |
Capacitor: ceramic | Transfer Multisort Elektronik |
2.2UF 100V 10% 1210 | TTI Europe |
KC 2,2µF 1210 10% 100V X7R AECQ | Rutronik |
CERAMIC CAPACITOR - MULTILAYER | Richardson RFPD |
Multilayer Ceramic Capacitor, 2.2 uF, 100 V, � 10%, X7R, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C1210C225K1RACAUTO?
Additional datasheets, footprints and schematics for C1210C225K1RACAUTO are listed on our Part Details page. You can also find images and similar parts to C1210C225K1RACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210C225K1RACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C225K1RACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210C225K1RACAUTO fall under?
The C1210C225K1RACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210C225K1RACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C225K1RACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C1210C225K1RACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210C225K1RACAUTO have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for C1210C225K1RACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210C225K1RACAUTO often in real-time on the comparison pages.
What if I can't find stock of C1210C225K1RACAUTO?
You can fill out our help required form which you can use to request a quote for C1210C225K1RACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.