Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
3,040
in stock
|
Buy Now | |
element14
from US$0.49
|
26,000
in stock
|
Buy Now | |
Farnell
from US$0.49
|
25,000
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
12,248
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
2,010
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
420
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
54
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CAP, 100µF, 10V, 20%, X5R, 1210 | element14 |
100UF 10V 20% 1210 | TTI Europe |
Cap, Mlcc, X5R, 100Uf, 10V, 1210 | Newark Electronics |
Capacitor MLCC 100uF 10V X5R 1210 20% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
MLCC-SMD/SMT 10V 100uF X5R 1210 20% | Rapid Electronics |
KEMET Ceramic Capacitor 100uF, 10VDC, 1210, ± | Distrelec |
Multilayer Ceramic Capacitor, 100 uF, 10 V, ± 20%, X5R, 1210 [3225 Metric] | Avnet America |
3225 C 100uF Ceramic Multilayer Capacitor, 10 V, +125degC, X5R Dielec, +/-20% | KEMET C1210C107M8PACTU | RS Americas |
Where can I find additional details, specifications and documents for a C1210C107M8PACTU?
Additional datasheets, footprints and schematics for C1210C107M8PACTU are listed on our Part Details page. You can also find images and similar parts to C1210C107M8PACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210C107M8PACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C107M8PACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210C107M8PACTU fall under?
The C1210C107M8PACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210C107M8PACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C107M8PACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1210C107M8PACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210C107M8PACTU have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Newark Electronics and RS have stock available or on a lead time for C1210C107M8PACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210C107M8PACTU often in real-time on the comparison pages.
What if I can't find stock of C1210C107M8PACTU?
You can fill out our help required form which you can use to request a quote for C1210C107M8PACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.