Status: | Unknown |
---|---|
Series: | KPS Series |
RoHS: | Compliant |
No distributors results available
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Product Range | KPS Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Stacking Height | 3.35mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a C1210C106K3R1C3810?
Additional datasheets, footprints and schematics for C1210C106K3R1C3810 are listed on our Part Details page. You can also find images and similar parts to C1210C106K3R1C3810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210C106K3R1C3810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C106K3R1C3810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210C106K3R1C3810 fall under?
The C1210C106K3R1C3810 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Stacked Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210C106K3R1C3810 when available in the SMD Ceramic Multilayer MLCC Stacked Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C106K3R1C3810 you can contact the distributor directly for product support, shipping queries etc.
Is the C1210C106K3R1C3810 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C1210C106K3R1C3810 have stock available?
There is no stock from authorised distributors for C1210C106K3R1C3810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210C106K3R1C3810 often in real-time on the comparison pages.
What if I can't find stock of C1210C106K3R1C3810?
You can fill out our help required form which you can use to request a quote for C1210C106K3R1C3810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.