Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reflector Inner Diameter | 12.8mm |
---|---|
Reflector Overall Height | 14.75mm |
Reflector Material | PC (Polycarbonate) |
Product Range | - |
Accessory Type | LED Reflector |
Beam Angle | 74 |
For Use With | Cree LED MT-G Series |
Led Reflector, Cree Led Mt-G | Newark Electronics |
LED REFLECTOR, Cree LED MT-G | element14 |
Where can I find additional details, specifications and documents for a C12097"MINNIE-WWW-MTG?
Additional datasheets, footprints and schematics for C12097"MINNIE-WWW-MTG are listed on our Part Details page. You can also find images and similar parts to C12097"MINNIE-WWW-MTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C12097"MINNIE-WWW-MTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C12097"MINNIE-WWW-MTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C12097"MINNIE-WWW-MTG fall under?
The C12097"MINNIE-WWW-MTG is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C12097"MINNIE-WWW-MTG when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C12097"MINNIE-WWW-MTG you can contact the distributor directly for product support, shipping queries etc.
Is the C12097"MINNIE-WWW-MTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C12097"MINNIE-WWW-MTG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C12097"MINNIE-WWW-MTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C12097"MINNIE-WWW-MTG often in real-time on the comparison pages.
What if I can't find stock of C12097"MINNIE-WWW-MTG?
You can fill out our help required form which you can use to request a quote for C12097"MINNIE-WWW-MTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.