Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reflector Fastening | Glue Screw |
---|---|
Reflector Inner Diameter | 17.9mm |
Reflector Overall Height | 20.15mm |
Reflector Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Beam Angle | 42° |
For Use With | Ledil Brooke-SCR series LEDs |
REFLECTOR 40° WIDE BEAM | Rutronik |
BROOKE Series Round 1 Position ╪ 45 x 20.2 mm Wide Beam Reflector | Future Electronics |
Round Metal Reflector With 45mm Diameter | Avnet America |
Where can I find additional details, specifications and documents for a C12084_BROOKE-SCR-W?
Additional datasheets, footprints and schematics for C12084_BROOKE-SCR-W are listed on our Part Details page. You can also find images and similar parts to C12084_BROOKE-SCR-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C12084_BROOKE-SCR-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C12084_BROOKE-SCR-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C12084_BROOKE-SCR-W fall under?
The C12084_BROOKE-SCR-W is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C12084_BROOKE-SCR-W when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C12084_BROOKE-SCR-W you can contact the distributor directly for product support, shipping queries etc.
Is the C12084_BROOKE-SCR-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C12084_BROOKE-SCR-W have stock available?
Authorised distributors including Rutronik, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for C12084_BROOKE-SCR-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C12084_BROOKE-SCR-W often in real-time on the comparison pages.
What if I can't find stock of C12084_BROOKE-SCR-W?
You can fill out our help required form which you can use to request a quote for C12084_BROOKE-SCR-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.