Status: | Unknown |
---|---|
Series: | AEC-Q200 X Series FT-CAP |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
4,000
in stock
|
Buy Now | |
element14
from US$0.47
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
1,790
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AEC-Q200 X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, Aec-Q200, 10Uf, 10V, Mlcc, 1206 Rohs Compliant: Yes |Kemet C1206X106K8RACAUTO | Newark Electronics |
CAP, AEC-Q200, 10UF, 10V, MLCC, 1206 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
10UF 10V 10% 1206 | TTI Europe |
Cap Ceramic 10uF 10V X7R 10% SMD 1206 125°C Plastic T/R | Avnet America |
Multilayer Ceramic Capacitor, 10 uF, 10 V, � 10%, X7R, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C1206X106K8RACAUTO?
Additional datasheets, footprints and schematics for C1206X106K8RACAUTO are listed on our Part Details page. You can also find images and similar parts to C1206X106K8RACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1206X106K8RACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206X106K8RACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1206X106K8RACAUTO fall under?
The C1206X106K8RACAUTO is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C1206X106K8RACAUTO when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1206X106K8RACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C1206X106K8RACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1206X106K8RACAUTO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for C1206X106K8RACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1206X106K8RACAUTO often in real-time on the comparison pages.
What if I can't find stock of C1206X106K8RACAUTO?
You can fill out our help required form which you can use to request a quote for C1206X106K8RACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.