C1206C472K2RACTU KEMET Parts by KEMET

CAP 4700PF 200V 10% X7R 1206

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET’s X7R dielectric features a 125°C maximum operating temperature and is considered “temperature stable.” The Electronics Components, Assemblies & Materials Association (EIA) characterizes X7R dielectric as a Class II material. Components of this classification are fixed, ceramic dielectric capacitors suited for bypass and decoupling applications or for frequency discriminating circuits where Q and stability of capacitance characteristics are not critical. X7R exhibits a predictable change in capacitance with respect to time and voltage and boasts a minimal change in capacitance with reference to ambient temperature. Capacitance change is limited to ±15% from −55°C to +125°C.

Where to Buy

Prices starting from US$0.0323

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
3,656
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0323
48,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
3,656
in stock
Buy Now
Logo for element14
element14
from US$0.07
3,656
in stock
Buy Now
Logo for Avnet America
Avnet America
-
4,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 4700pF
Voltage Rating 200V
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

4700PF 200V 10% 1206 | TTI Europe
Cap, 4700Pf, 200V, 10%, X7R, 1206 | Newark Electronics
CAP, 4700PF, 200V, 10%, X7R, 1206 | element14
Multilayer Ceramic Capacitor, 4700 pF, 200 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1206C472K2RACTU?

Additional datasheets, footprints and schematics for C1206C472K2RACTU are listed on our Part Details page. You can also find images and similar parts to C1206C472K2RACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1206C472K2RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206C472K2RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1206C472K2RACTU fall under?

The C1206C472K2RACTU is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C1206C472K2RACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1206C472K2RACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C1206C472K2RACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1206C472K2RACTU have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for C1206C472K2RACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1206C472K2RACTU often in real-time on the comparison pages.

What if I can't find stock of C1206C472K2RACTU?

You can fill out our help required form which you can use to request a quote for C1206C472K2RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay