Status: | Unknown |
---|---|
Series: | AEC-Q200 C Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
element14
from US$0.40
|
7,514
in stock
|
Buy Now | |
Farnell
from US$0.38
|
7,514
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
1,993
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
1,946
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 250V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AEC-Q200 C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CAP, 0.22µF, 250V, 10%, X7R, 1206 | element14 |
MLCC - SMD/SMT 250V 0.22uF X7R 1206 10% AEC-Q200 | Rapid Electronics |
Cap, Mlcc, Aec-Q200, X7R, 0.22Uf, 1206 | Newark Electronics |
Capacitor Ceramic Multilayer Automotive | RS |
Multilayer Ceramic Capacitor, 0.22 uF, 250 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
.22UF 250V 10% 1206 | TTI Europe |
Where can I find additional details, specifications and documents for a C1206C224KARACAUTO?
Additional datasheets, footprints and schematics for C1206C224KARACAUTO are listed on our Part Details page. You can also find images and similar parts to C1206C224KARACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1206C224KARACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206C224KARACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1206C224KARACAUTO fall under?
The C1206C224KARACAUTO is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C1206C224KARACAUTO when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1206C224KARACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C1206C224KARACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1206C224KARACAUTO have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Newark Electronics and Avnet Abacus have stock available or on a lead time for C1206C224KARACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1206C224KARACAUTO often in real-time on the comparison pages.
What if I can't find stock of C1206C224KARACAUTO?
You can fill out our help required form which you can use to request a quote for C1206C224KARACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.