C1206C104K5RACTM KEMET Parts by KEMET

CAP MLCC X7R 0.1UF 50V 1206

Status: Unknown
Series: C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0133

Distributor Stock
Logo for Farnell
Farnell
from US$0.0184
4,428
in stock
Buy Now
Logo for element14
element14
from US$0.0198
4,428
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0270
2,156
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0133
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 50V
Ceramic Capacitor Case 1206 ^3216 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range C Series
Operating Temperature Min -55°C

Alternative Descriptions

CAP, 0.1UF, 50V, MLCC, 1206 | element14
Cap, Mlcc, X7R, 0.1Uf, 50V, 1206 | Newark Electronics
.1UF 50V 10% 1206 | TTI Europe
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1206C104K5RACTM?

Additional datasheets, footprints and schematics for C1206C104K5RACTM are listed on our Part Details page. You can also find images and similar parts to C1206C104K5RACTM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1206C104K5RACTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206C104K5RACTM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1206C104K5RACTM fall under?

The C1206C104K5RACTM is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C1206C104K5RACTM when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1206C104K5RACTM you can contact the distributor directly for product support, shipping queries etc.

Is the C1206C104K5RACTM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1206C104K5RACTM have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, TTI Europe and Avnet America have stock available or on a lead time for C1206C104K5RACTM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1206C104K5RACTM often in real-time on the comparison pages.

What if I can't find stock of C1206C104K5RACTM?

You can fill out our help required form which you can use to request a quote for C1206C104K5RACTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay