Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.41
|
35
in stock
|
Buy Now | |
Distrelec
from US$13.59
|
41
in stock
|
Buy Now | |
Rutronik
from US$8.78
|
-
|
Buy Now | |
Newark Electronics
from US$1.83
|
-
|
Buy Now | |
Future Electronics
from US$10.42
|
-
|
Buy Now | |
Avnet America
from US$6.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Reflector Inner Diameter | 94.4mm |
---|---|
Reflector Overall Height | 80mm |
Reflector Material | PC (Polycarbonate) |
RoHS Compliant | Yes |
LediL Reflector, 11°, Socket Mount, Spot, 111 x 80mm | Distrelec |
Ledil Secondary Optics | RS |
SPOT BEAM 11° REFLECTOR | Rutronik |
Led Reflector, Pc, Round, Spot | Newark Electronics |
C11979_LENA-S 1 Position ╪ 111 mm Round Metal Reflector | Future Electronics |
Round Reflector Pack For LED | Avnet America |
Where can I find additional details, specifications and documents for a C11979_LENA-S?
Additional datasheets, footprints and schematics for C11979_LENA-S are listed on our Part Details page. You can also find images and similar parts to C11979_LENA-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C11979_LENA-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C11979_LENA-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C11979_LENA-S fall under?
The C11979_LENA-S is listed under LED Lighting Components > LED Reflectors.
Can I view similar or alternative parts?
You can view similar parts to C11979_LENA-S when available in the LED Reflectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C11979_LENA-S you can contact the distributor directly for product support, shipping queries etc.
Is the C11979_LENA-S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C11979_LENA-S have stock available?
Authorised distributors including Distrelec, RS, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for C11979_LENA-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C11979_LENA-S often in real-time on the comparison pages.
What if I can't find stock of C11979_LENA-S?
You can fill out our help required form which you can use to request a quote for C11979_LENA-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.