Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.47
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.75
|
279
in stock
|
Buy Now | |
element14
from US$4.01
|
279
in stock
|
Buy Now | |
Farnell
from US$3.74
|
279
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.14
|
34
in stock
|
Buy Now | |
Rutronik
from US$2.06
|
4
in stock
|
Buy Now | |
Future Electronics
from US$3.38
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lens Type | 7 LED Optic |
---|---|
Beam Type | Spot |
LED Lens Colour | Transparent |
Lens Diameter | 39.9mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Multi-LED Lens |
For Use With | Cree XP Series LEDs |
Led Lens, 7 Led Optic, Spot, Transparent, 39.9 Mm, Round, Pmma (Polymethylmethacrylate) Rohs Compliant: Yes |Ledil C11716_ANNA-40-7-S | Newark Electronics |
CREE XPE/G, 40MM 7 LED OPTIC SPOT | element14 |
LED lens | Transfer Multisort Elektronik |
LENS ARRAY ROUND ANNA 15° beam | Rutronik |
Anna-40-7 7-way LED Lens Array 40mm Spot | RS |
LEDiL ''ANNA'' Series 40mm x 10.7mm 13â–‘ Spot Beam 7-Pos Lens | Future Electronics |
Anna-40-7 Lens Efficiency 93 Percentage Diameter 40mm Height 10.7mm | Avnet America |
Where can I find additional details, specifications and documents for a C11716_ANNA-40-7-S?
Additional datasheets, footprints and schematics for C11716_ANNA-40-7-S are listed on our Part Details page. You can also find images and similar parts to C11716_ANNA-40-7-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C11716_ANNA-40-7-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C11716_ANNA-40-7-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C11716_ANNA-40-7-S fall under?
The C11716_ANNA-40-7-S is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C11716_ANNA-40-7-S when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C11716_ANNA-40-7-S you can contact the distributor directly for product support, shipping queries etc.
Is the C11716_ANNA-40-7-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C11716_ANNA-40-7-S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for C11716_ANNA-40-7-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C11716_ANNA-40-7-S often in real-time on the comparison pages.
What if I can't find stock of C11716_ANNA-40-7-S?
You can fill out our help required form which you can use to request a quote for C11716_ANNA-40-7-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.