Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Lens Type | 3 LED Optic |
---|---|
Beam Type | Wide |
LED Lens Colour | Transparent |
Lens Diameter | 21.8mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Multi-LED Lens without Holder |
Beam Angle | ± 16° |
For Use With | Cree XP-E Series LEDs |
21mm Triple LED Optic, Wide Beam | RS |
LENS ARRAY FOR OSLON SSL 80 | Rutronik |
LEDiL ''SATU'' Series 21.8mm x 8.9mm 32â–‘ Wide Beam Triple Lens | Future Electronics |
SATU Lens Efficiency 86 Percentage Height 8.9mm | Avnet America |
CREE XPE/G 21MM TRIPLE OPTIC, WIDE | Farnell |
Where can I find additional details, specifications and documents for a C11544_SATU-W?
Additional datasheets, footprints and schematics for C11544_SATU-W are listed on our Part Details page. You can also find images and similar parts to C11544_SATU-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C11544_SATU-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C11544_SATU-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C11544_SATU-W fall under?
The C11544_SATU-W is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C11544_SATU-W when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C11544_SATU-W you can contact the distributor directly for product support, shipping queries etc.
Is the C11544_SATU-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C11544_SATU-W have stock available?
Authorised distributors including RS, Rutronik, Future Electronics, Avnet America and element14 have stock available or on a lead time for C11544_SATU-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C11544_SATU-W often in real-time on the comparison pages.
What if I can't find stock of C11544_SATU-W?
You can fill out our help required form which you can use to request a quote for C11544_SATU-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.